Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C646NLAFT1G NVMFS5C646NLAFT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887915-NVMFS5C646NLA FT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 20A (Ta), 93A (Tc) 3.7W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Bulk Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887915-NVMFS5C646NLA FT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 20A (Ta), 93A (Tc) 3.7W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Bulk Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NVMFS5C646NLAFT1G is a 60 V, single N-channel MOSFET in a 5-DFN (5x6 mm) surface-mount package, designed for high-efficiency power switching applications. It has a continuous drain current of 93 A at TC = 25°C and 20 A at TA = 25°C, with a maximum drain-to-source on-resistance of 4.7 mΩ at 10 V and 6.3 mΩ at 4.5 V. The device is AEC-Q101 qualified and PPAP capable, with an operating junction and storage temperature range of -55°C to +175°C. It is Pb-free, halogen-free, and RoHS compliant. The part features a wettable flank option for enhanced optical inspection, and is supplied in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The NVMFS5C646NLAFT1G is a 60 V, single N-channel MOSFET in a 5-DFN (5x6 mm) surface-mount package, designed for high-efficiency power switching applications. It has a continuous drain current of 93 A at TC = 25°C and 20 A at TA = 25°C, with a maximum drain-to-source on-resistance of 4.7 mΩ at 10 V and 6.3 mΩ at 4.5 V. The device is AEC-Q101 qualified and PPAP capable, with an operating junction and storage temperature range of -55°C to +175°C. It is Pb-free, halogen-free, and RoHS compliant. The part features a wettable flank option for enhanced optical inspection, and is supplied in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C646NLAFT1G - 887915-NVMFS5C646NLAFT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C646NLAFT1G
887915-NVMFS5C646NLAFT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C646NLAFT1G 887915-NVMFS5C646NLAFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887915-NVMFS5C646NLA FT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 20A (Ta), 93A (Tc) 3.7W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Bulk Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887915-NVMFS5C646NLAFT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 20A (Ta), 93A (Tc) 3.7W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Bulk
Package: 8-PowerTDFN, 5 Leads
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 887915-NVMFS5C646NLAFT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C646NLAFT1G
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Standard level N-Channel MOSFET in MLPAK33-WF (SOT8002-3D) - BUK7Q4R9-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 70000 milliamps
View Details
2 suppliers
MOSFETs - 1222883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-563
View Details
 - 2EDF7275KXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TFLGA-13
Packing Method Tape Reel; Tape & Reel
View Details