NTMFS4C822NAT3G-01 is a single N-channel power MOSFET in a SO-8FL package measuring 5.00 mm x 6.00 mm, rated for 30 V drain-to-source voltage and continuous drain current of 30 A at 25°C ambient temperature. It has a maximum on-resistance of 2.4 mΩ at 4.5 V gate drive and 1.7 mΩ at 10 V gate drive, with a pulsed drain current capability of 352 A. The device features a thermal resistance of 40 °C/W junction-to-ambient and a maximum power dissipation of 3.1 W under standard conditions. It is Pb-free, halogen-free, and RoHS compliant.
NTMFS4C822NAT3G-01 - MOSFET - Power, Single N-Channel, SO-8FL, 30 V, 136 A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | NTMFS4C822NAT3G-01 |
| Polarity | N-Channel |