MOSFET N-CH 30V 15A/46A 5DFN
N-Channel 30V 15A (Ta), 46A (Tc) 2.49W (Ta), 23.6W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
NTMFS4C029N - Single NChannel Power MOSFET 30 V, 46 A
MOSFET N-CH 30V 15A/46A 5DFN
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-NTMFS4C029NT3GCT-ND | NTMFS4C029NT3G | NTMFS4C029NT3G | NTMFS4C029NT3G |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |