onsemi 30V 303A MOSFET Transistor NTMFS4C01NT1G

Description
NTMFS4C01N - Single NChannel Power MOSFET 30V, 303A
Request a Quote Datasheet
Description
NTMFS4C01N - Single NChannel Power MOSFET 30V, 303A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTMFS4C01NT1G - Rochester Electronics
Newburyport, MA, United States
NTMFS4C01N - Single NChannel Power MOSFET 30V, 303A

NTMFS4C01N - Single NChannel Power MOSFET 30V, 303A

Supplier's Site Datasheet
Singapore, Singapore
30V 303A MOSFET Transistor
278-NTMFS4C01NT1G
30V 303A MOSFET Transistor 278-NTMFS4C01NT1G
Single N−Channel Power MOSFET 30V, 303A, 0.9mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4C01NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 303A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 303A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C01NT1G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 30V, 303A, 0.9mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4C01NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 303A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 303A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C01NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C01NT1G - 1232577-NTMFS4C01NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C01NT1G
1232577-NTMFS4C01NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C01NT1G 1232577-NTMFS4C01NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232577-NTMFS4C01NT1 G Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): CSD17570Q5B; FDMS8050; NTMFS4C01NT3G; NTMFS4C01NT1G; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232577-NTMFS4C01NT1G
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): CSD17570Q5B; FDMS8050; NTMFS4C01NT3G; NTMFS4C01NT1G;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - NTMFS4C01NT1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C01NT1G-ND
Single FETs, MOSFETs NTMFS4C01NT1G-ND
N-Channel 30V 47A (Ta), 303A (Tc) 3.2W (Ta), 134W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 47A (Ta), 303A (Tc) 3.2W (Ta), 134W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 305A 0.9MO

MOSFET NFET SO8FL 30V 305A 0.9MO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C01NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C01NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C01NT1G
MOSFET N-CH 30V 47A/303A 5DFN

MOSFET N-CH 30V 47A/303A 5DFN

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTMFS4C01NT1G 278-NTMFS4C01NT1G 1232577-NTMFS4C01NT1G NTMFS4C01NT1G-ND NTMFS4C01NT1G NTMFS4C01NT1G
Product Name 30V 303A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C01NT1G Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type DFN5 SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Unlock Full Specs
to access all available technical data