onsemi N-Channel 650 V 20 A MOSFET Transistor NTB190N65S3HF

Description
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 20 A, 190 mΩ, D2PAK, 800-REEL Product overview: NTB190N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB190N65S3HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 20 A, 190 mΩ, D2PAK, 800-REEL Product overview: NTB190N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB190N65S3HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 20 A MOSFET Transistor
278-NTB190N65S3HF
N-Channel 650 V 20 A MOSFET Transistor 278-NTB190N65S3HF
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 20 A, 190 mΩ, D2PAK, 800-REEL Product overview: NTB190N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB190N65S3HF can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 20 A, 190 mΩ, D2PAK, 800-REEL Product overview: NTB190N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB190N65S3HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NTB190N65S3HF - Rochester Electronics
Newburyport, MA, United States
NTB190N65S3HF - Power MOSFET, N-Channel, SUPERFET III, FRFET, 650 V, 20 A, D2PAK

NTB190N65S3HF - Power MOSFET, N-Channel, SUPERFET III, FRFET, 650 V, 20 A, D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324448-NTB190N65S3HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324448-NTB190N65S3HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324448-NTB190N65S3HF
Manufacturer: onsemi Win Source Part Number: 1324448-NTB190N65S3H F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 800 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 190mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 5V @ 430µA Power Dissipation (Max): 162W (Tc) Supplier Device Package: D²PAK-3 (TO-263-3) Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1610 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NTB190N65S3HFCT, 488-NTB190N65S3HFTR, NTB190N65S3HF-ND,488 -NTB190N65S3HFDKR Base Product Number: NTB190 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324448-NTB190N65S3HF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 800
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Rds On (Max) @ Id, Vgs: 190mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 5V @ 430µA
Power Dissipation (Max): 162W (Tc)
Supplier Device Package: D²PAK-3 (TO-263-3)
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1610 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NTB190N65S3HFCT,488-NTB190N65S3HFTR,NTB190N65S3HF-ND,488-NTB190N65S3HFDKR
Base Product Number: NTB190
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTB190N65S3HFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTB190N65S3HFTR-ND
Single FETs, MOSFETs 488-NTB190N65S3HFTR-ND
N-Channel 650V 20A (Tc) 162W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 20A (Tc) 162W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTB190N65S3HFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTB190N65S3HFDKR-ND
Single FETs, MOSFETs 488-NTB190N65S3HFDKR-ND
MOSFET N-CH 650V 20A D2PAK-3

MOSFET N-CH 650V 20A D2PAK-3

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTB190N65S3HFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTB190N65S3HFCT-ND
Single FETs, MOSFETs 488-NTB190N65S3HFCT-ND
MOSFET N-CH 650V 20A D2PAK-3

MOSFET N-CH 650V 20A D2PAK-3

Buy Now Datasheet
Mosfet, N-Ch, 20A, 650V, To-263; Transistor Polarity Onsemi - 99AC9406 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20A, 650V, To-263; Transistor Polarity Onsemi
99AC9406
Mosfet, N-Ch, 20A, 650V, To-263; Transistor Polarity Onsemi 99AC9406
MOSFET, N-CH, 20A, 650V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.161ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 20A, 650V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.161ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V FRFET 190M

MOSFET SUPERFET3 650V FRFET 190M

Buy Now Datasheet
Single FETs, MOSFETs - NTB190N65S3HF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTB190N65S3HF
Single FETs, MOSFETs NTB190N65S3HF
MOSFET N-CH 650V 20A D2PAK-3

MOSFET N-CH 650V 20A D2PAK-3

Supplier's Site Datasheet
Transistor - 135810120 - Radwell International
Willingboro, NJ, United States
Transistor
135810120
Transistor 135810120
POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 650V, 0.19OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 650V, 0.19OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB190N65S3HF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB190N65S3HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB190N65S3HF
MOSFET N-CH 650V 20A D2PAK-3

MOSFET N-CH 650V 20A D2PAK-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 278-NTB190N65S3HF NTB190N65S3HF 1324448-NTB190N65S3HF 488-NTB190N65S3HFTR-ND 99AC9406 NTB190N65S3HF NTB190N65S3HF 135810120 NTB190N65S3HF
Product Name N-Channel 650 V 20 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 20A, 650V, To-263; Transistor Polarity Onsemi MOSFET Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -50 C (-58 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type D2PAK TO-263; SOT3; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB 34 nC @ 10 V
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
PD 162000 milliwatts 162000 milliwatts
Unlock Full Specs
to access all available technical data