Rochester Electronics Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| 0.35A, 250V, 7ohm, N-Channel Power MOSFET | |
| 100A, 40V, 0.0023ohm, N-Channel Power MOSFET, TO-220AB | |
| 100A, 40V, 0.004ohm, N-Channel Power MOSFET, TO-220AB | |
| 100A, 55V, 0.0105ohm, N-Channel Power MOSFET, TO-220AB | |
| 100A, 75V, 0.0103ohm, N-Channel Power MOSFET, TO-220AB | |
| 11.4A, 100V, 0.0105ohm, N-Channel, MOSFET | |
| 119A, 55V, 0.0071ohm, N-Channel Power MOSFET | |
| 11A, 100V, 0.2ohm, N-Channel Power MOSFET, TO-220AB | |
| 120A, 30V, 0.0016ohm, N-Channel Power MOSFET, TO-220AB | |
| 120A, 40V, 0.00184ohm, N-Channel Power MOSFET, TO-220AB | |
| 120A, 80V, 0.004ohm, N-Channel Power MOSFET, TO-220AB | |
| 120V-300V N-Channel Automotive MOSFET | |
| 12V-300V N-Channel Power MOSFET | |
| 13A, 55V, 0.161ohm, N-Channel Power MOSFET, TO-220AB | |
| 20 V, P-channel Trench MOSFET | |
| 20V-150V P-Channel Automotive MOSFET | |
| 20V-250V P-Channel Power MOSFET | |
| 20V-30V N-Channel Power MOSFET | |
| 20V-40V N-Channel Automotive MOSFET | |
| 20V-60V Complementary MOSFET | |
| 22A, 75V, 0.064ohm, N-Channel Power MOSFET, TO-252 | |
| 250V-600V Small Signal/Small Power MOSFET | |
| 30 V, N-channel Trench MOSFET | |
| 30V-250V N-Channel Power MOSFET Bare Die | |
| 31A, 55V, 0.044ohm, N-Channel Power MOSFET, TO-252 | |
| 38A, 55V, 0.003ohm, N-Channel Power MOSFET, TO-252 | |
| 38A, 55V, 0.033ohm, N-Channel Power MOSFET, TO-252 | |
| 400V, N-Channel Power MOSFET | |
| 41A, 100V, 0.039ohm, N-Channel Power MOSFET, TO-220AB | |
| 47.4A, 55V, 0.018ohm, N-Channel Power MOSFET, LFPAK | |
| 50A, 40V, 0.02ohm, N-Channel Power MOSFET, TO-252 | |
| 53A, 75V, 0.026ohm, N-Channel Power MOSFET, TO-220AB | |
| 54A, 55V, 0.021ohm, N-Channel Power MOSFET, TO-220AB | |
| 55V-60V N-Channel Automotive MOSFET | |
| 58A, 60V, 0.013ohm, N-Channel Power MOSFET, TO-262AA | |
| 60V N-Channel Power MOSFET | |
| 60V OptiMOS Power MOSFET | |
| 60V-600V N-Channel Depletion Mode MOSFET | |
| 63A, 100V, 0.0223ohm, N-Channel Power MOSFET, TO-220AB | |
| 66A, 55V, 0.017ohm, N-Channel Power MOSFET, TO-220AB | |
| 67A, 30V, 0.01ohm, N-Channel Power MOSFET, LFPAK | |
| 67A, 75V, N-Channel Power MOSFET, TO-220AB | |
| 6A, 20V, P-Channel, MOSFET | |
| 73A, 55V, 0.015ohm, N-Channel Power MOSFET, TO-220AB | |
| 75A, 100V, N-Channel Power MOSFET, TO-220AB | |
| 75A, 30V, 0.003ohm, N-Channel Power MOSFET, TO-220AB | |
| 75A, 30V, 0.0054ohm, N-Channel Power MOSFET, TO-220AB | |
| 75A, 30V, 0.009ohm, N-Channel Power MOSFET | |
| 75A, 30V, N-Channel Power MOSFET, TO-220AB | |
| 75A, 40V, 0.0043ohm, N-Channel Power MOSFET | |
| 75A, 40V, 0.0048ohm, N-Channel Power MOSFET, TO-220AB | |
| 75A, 40V, 0.0052ohm, N-Channel Power MOSFET, TO-220AB | |
| 75A, 40V, 0.0059ohm, N-Channel Power MOSFET, TO-220AB | |
| 75A, 40V, 0.0071ohm, N-Channel Power MOSFET, TO-220AB | |
| 75A, 40V, 0.01ohm, N-Channel Power MOSFET, TO-220AB | |
| 75A, 55V, 0.004ohm, N-Channel Power MOSFET, TO-220AB | |
| 75A, 55V, 0.0064ohm, N-Channel Power MOSFET, TO-220AB | |
| 75A, 55V, 0.011ohm, N-Channel Power MOSFET, TO-262AA | |
| 75A, 55V, 0.012ohm, N-Channel Power MOSFET, TO-220AB | |
| 75A, 55V, 0.01ohm, N-Channel Power MOSFET | |
| 75A, 55V, N-Channel Power MOSFET, TO-220AB | |
| 75A, 80V, 0.0096ohm, N-Channel Power MOSFET | |
| 75V-100V N-Channel Automotive MOSFET | |
| 77A, 75V, N-Channel Power MOSFET, TO-220AB | |
| 80A, 40V, 0.0046ohm, N-Channel Power MOSFET | |
| ATP212 - N-Channel Power MOSFET, 60V, 35A, 23m | |
| ATP404 - N-Channel Power MOSFET | |
| AUIRF2804 - 20V-40V N-Channel Automotive MOSFET | |
| AUIRFP411 - 75V-100V N-Channel Automotive MOSFET | |
| AUIRFR024N - 55V-60V N-Channel Automotive MOSFET | |
| AUIRFR540Z - 75V-100V N-Channel Automotive MOSFET | |
| AUIRFSL8407 - 20V-40V N-Channel Automotive MOSFET | |
| AUIRLR3110 - 120V-300V N-Channel Automotive MOSFET | |
| AUIRLR3410 - 75V-100V N-Channel Automotive MOSFET | |
| AUIRLS3036 - 55V-60V N-Channel Automotive MOSFET | |
| AUIRLS8409 - MOSFET_(20V,40V) | |
| Automotive HEXFET Power MOSFET | |
| AUTOMOTIVE THREE-PHASE MOSFET DRIVER | |
| BLA1011-300 - 300W LDMOS Avionics Power Transistor | |
| BSB280N15 - 12V-300V N-Channel Power MOSFET | |
| BSC0588- N-Channel Power MOSFET | |
| BSC080N03 - 12V-300V N-Channel Power MOSFET | |
| BSC090N03 - 12V-300V N-Channel Power MOSFET | |
| BSG0811 -Dual N-Channel OptiMOS MOSFET | |
| BSP322 - SIPMOS Small-Signal P-Channel MOSFET | |
| BSP92 - Power Field-Effect Transistor, 0.26A, 250V, 12ohm, P-Channel, MOSFET | |
| BSS126 - Small Signal N-Channel MOSFET | |
| BSS214 - Small Signal Field-Effect Transistor, 1.5A, 20V, N-Channel MOSFET | |
| BSZ088N03 - 12V-300V N-Channel Power MOSFET | |
| BSZ12DN20 - 12V-300V N-Channel Power MOSFET | |
| BSZ22DN20 - 12V-300V N-Channel Power MOSFET | |
| Buffer/Inverter Based MOSFET Driver, 0.5A, CMOS, PDSO8 | |
| Buffer/Inverter Based MOSFET Driver, 6A, PDSO8 | |
| Buffer/Inverter Based MOSFET Driver, CMOS, PDSO8 | |
| Buffer/Inverter Based MOSFET Driver | |
| CPH3345 - P-Channel Silicon MOSFET | |
| CPH3351 - Single P-Channel Power MOSFET, -60V, -1.8A, 250m | |
| CPH3457 - N-Channel Power MOSFET, 30V, 3A, 95mOhm, Single CPH3 | |
| Dual N-Channel OptiMOS MOSFET | |
| Dual N-Channel Small Signal 20 V MOSFET in TSOP-6 package | |
| DUAL, HIGH VOLTAGE MOSFET | |
| General-Purpose Switching Device Applications N-Channel Silicon MOSFET | |
| HEXFET Power MOSFET | |
| MOSFET 180A (Tc) Tube | |
| MOSFET Metal Oxide | |
| MOSFET N-CH 900V 6.5A TO220 | |
| MOSFET N-CH SOT-143B | |
| MOSFET N-CH SOT-143R | |
| MOSFET N-Channel Single 200V 15.2A | |
| MOSFET N-Channel Single 240V 110mA (Ta) SOT-23-3 T/R | |
| MOSFET N-Channel Single 30V 28A | |
| MOSFET N-Channel Single 60V | |
| MOSFET N-Channel | |
| MOSFET OptiMOS 3 Power-MOSFET, 30V, N-Channel Power MOSFET | |
| MOSFET P-Channel 20V 6A 6-CPH | |
| MOSFET P-Channel Single 100V 1A, SIPMOS Small-Signal-Transis tor | |
| MOSFET, OptiMOS 3 Power-MOSFET, 30V | |
| MOSFET, OptiMOS 5 Power-MOSFET, 30 V | |
| MOSFET_(20V,40V) | |
| MOSFET_)40V,60V) | |
| N-channel 40 V, 0.7 mOhm standard level MOSFET in LFPAK88 | |
| N-channel 40 V, logic level MOSFET in LFPAK33 | |
| N-channel 40V standard level MOSFET in LFPAK33 | |
| N-channel 40V, logic level MOSFET in LFPAK33 | |
| N-channel 60 V, 4.8 mA logic level MOSFET in LFPAK56 | |
| N-channel 80 V, logic level MOSFET in LFPAK56 | |
| N-Channel MOSFET | |
| N-Channel Power MOSFET, 30V, 3A, 95mOhm, Single CPH3 | |
| N-Channel Power MOSFET, 40V, 100A, 3.9mOhm, TO-220-3L | |
| N-Channel Power MOSFET | |
| N-Channel Silicon MOSFET For General-Purpose Switching Device Applications | |
| N-Channel Silicon MOSFET For Ultrahigh-Speed Switching Application | |
| N-Channel Silicon MOSFET Ultrahigh-Speed Switching Applications | |
| N-Channel Silicon MOSFET | |
| N-Channl Silicon MOSFET For Ultrahigh-Speed Switching Applications | |
| OptiMOS 100V N-Channel Power MOSFET | |
| OptiMOS 3 Power-MOSFET,75V | |
| OptiMOS 3Power-MOSFET,80V Prench40<-<100V | |
| OptiMOS 5 power MOSFET 80V | |
| OptiMOS 5 power MOSFETs logic level | |
| OptiMOS 5 Power-MOSFET, 25V | |
| OptiMOS 5, 25V Power MOSFET | |
| OptiMOS 60V power MOSFET | |
| OptiMOS N-Channel Power-MOSFET | |
| OptiMOS Power MOSFET | |
| OptiMOS Power-MOSFET n-Channel | |
| OptiMOS Power-MOSFET Prench100V | |
| OptiMOS Power-MOSFET, 25V | |
| OptiMOS Power-MOSFET, 40V | |
| OptiMOS Power-MOSFET | |
| OptiMOS3 Power-MOSFET, 30V | |
| OptiMOS5 power MOSFET 80V | |
| OptlMOS N-Channel Power MOSFET | |
| OptlMOS N-Channel Power-MOSFET | |
| P-Channel 30V Power MOSFET | |
| P-Channel Power MOSFET, 30V | |
| P-Channel Silicon MOSFET For General Purpose Switching Device Application | |
| P-Channel Silicon MOSFET For General-Purpose Switching Device Application | |
| P-Channel Silicon MOSFET For Ultrahigh-Speed Switching Applications | |
| P-Channel Silicon MOSFET General Purpose Switching Device Application | |
| P-Channel Silicon MOSFET General-Purpose Switching Device Applications | |
| P-Channel Silicon MOSFET Ultrahigh-Speed Switching | |
| P-Channel Silicon MOSFET | |
| Power Field-Effect Transistor, 120A, 30V, 0.0033ohm, N-Channel, MOSFET | |
| Power Field-Effect Transistor, 120A, 30V, 0.0037ohm, N-Channel, MOSFET, TO-262AA | |
| Power Field-Effect Transistor, 12A, 30V, 0.0091ohm, N-Channel, MOSFET | |
| Power Field-Effect Transistor, 15A, 30V, 0.0032ohm, N-Channel, MOSFET | |
| Power Field-Effect Transistor, 17A, 34V, 0.0054ohm, N-Channel, MOSFET | |
| Power Field-Effect Transistor, 17A, 50V, 0.1ohm, N-Channel, MOSFET | |
| Power Field-Effect Transistor, 28A, 55V, 0.05ohm, N-Channel, MOSFET, TO-252 | |
| Power Field-Effect Transistor, 34A, 100V, N-Channel, MOSFET | |
| Power Field-Effect Transistor, 35.3A, 40V, 0.025ohm, N-Channel, MOSFET, LFPAK | |
| Power Field-Effect Transistor, 37A, 120V, 0.024ohm, N-Channel, MOSFET | |
| Power Field-Effect Transistor, 38A, 55V, 0.033ohm, N-Channel, MOSFET, TO-252 | |
| Power Field-Effect Transistor, 41A, 100V, 0.039ohm, N-Channel, MOSFET | |
| Power Field-Effect Transistor, 42A, 55V, 0.028ohm, N-Channel, MOSFET | |
| Power Field-Effect Transistor, 45A, 75V, 0.026ohm, N-Channel, MOSFET | |
| Power Field-Effect Transistor, 5.5A, 200V, 0.6ohm, N-Channel, MOSFET | |
| Power Field-Effect Transistor, 75A, 100V, 0.016ohm, N-Channel, MOSFET, TO-220AB | |
| Power Field-Effect Transistor, 75A, 30V, 0.0045ohm, N-Channel, MOSFET, TO-252 | |
| Power Field-Effect Transistor, 75A, 40V, 0.008ohm, N-Channel, MOSFET | |
| Power Field-Effect Transistor, 75A, 55V, 0.0064ohm, N-Channel, MOSFET | |
| Power Field-Effect Transistor, 75A, 55V, 0.01ohm, N-Channel, MOSFET, TO-220AB | |
| Power Field-Effect Transistor, 77A, 55V, 0.015ohm, N-Channel, MOSFET | |
| Power Field-Effect Transistor, 80A, 55V, 0.01ohm, N-Channel, MOSFET | |
| Power Field-Effect Transistor, N-Channel, MOSFET | |
| Power-MOSFET 30V | |
| RF Small Signal Field-Effect Transistor, N-Channel MOSFET | |
| RF Small Signal, Ultra High Frequency Band, N-Channel, MOSFET | |
| Silicon N-Channel MOSFET Tetrode | |
| Single N-Channel Logic Level Power MOSFET 50V, 200mA, 3.5 | |
| SIPMOS Small-Signal N-Channel MOSFET | |
| Small Signal Field-Effect Transistor, 0.15A, 50V, P-Channel, MOSFET | |
| Small Signal Field-Effect Transistor, 0.173A, 50V, N-Channel, MOSFET | |
| Small Signal Field-Effect Transistor, 0.225A, 250V, P-Channel MOSFET | |
| Small Signal Field-Effect Transistor, 0.32A, 60V, N-Channel, MOSFET, SC-70 | |
| Small Signal Field-Effect Transistor, 1.52A, 12V, P-Channel, MOSFET | |
| Small Signal Field-Effect Transistor, 1.6A, 30V, P-Channel MOSFET, TO-236 | |
| Small Signal Field-Effect Transistor, 7.5A, 20V, N-Channel, MOSFET | |
| Small Signal MosFETs | |
| Trans MOSFET N-CH 40V 21A 8 | |
| Trans MOSFET P-CH 20V 3A 6-Pin CPH T/R |
| << Prev | Next >> |