NTMFD4902 - Power MOSFET 30V 18A 6.5 Dual N-Channel SO-8FL with Schottky Diode
Mosfet Array 2 N-Channel (Dual), Schottky 30V 10.3A, 13.3A 1.1W, 1.16W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetr
Win Source Part Number: 1082891-NTMFD4902NFT
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual), Schottky
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 10.3A, 13.3A
Rds On (Max) @ Id, Vgs: 6.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power - Max: 1.1W, 1.16W
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetr
Gate Charge (Qg) (Max) @ Vgs: 9.7nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 1150pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMG4468LFG-7; DMP32D4SFB-7B; ZXMC3AMCTA; NTMFS4898NFT3G; NTMFD4C50NT1G; NILMS4501NR2;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NTMFD4902
Product Status: Obsolete
MOSFET 2N-CH 30V 10.3A 8DFN
MOSFET NFET SO8FL 30V 10.8A 7MO
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTMFD4902NFT3G | NTMFD4902NFT3G-ND | 1082891-NTMFD4902NFT3G | NTMFD4902NFT3G | NTMFD4902NFT3G |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel | N-Channel |