NTD4965N-1G is an N-channel MOSFET in the IPAK package with straight leads, designed for use in DC-DC converters and CPU power delivery. It has a drain-source voltage rating of 30 V, a continuous drain current of 13.0 A at 25°C ambient temperature, and 68 A at 25°C case temperature. The device features a maximum on-resistance of 10 mΩ at 4.5 V gate drive and 4.7 mΩ at 10 V gate drive, with a total gate charge of 28.2 nC at 10 V gate drive. The package dimensions conform to Case 369AC, with a maximum height of 6.35 mm and a lead pitch of 2.29 mm. It is Pb-free, RoHS compliant, and rated for operation from -55°C to +175°C junction temperature.
Manufacturer: ON Semiconductor
Win Source Part Number: 887758-NTD4965N-1G
Features: N-Channel 30 V 13A (Ta), 68A (Tc) Through Hole I-PAK
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: I-Pak
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 75
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 887758-NTD4965N-1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4965N-1G |
| Polarity | N-Channel |