Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4935NCT1G NTMFS4935NCT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929466-NTMFS4935NCT1 G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 13A (Ta), 93A (Tc) 930mW (Ta), 48W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Bulk Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929466-NTMFS4935NCT1 G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 13A (Ta), 93A (Tc) 930mW (Ta), 48W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Bulk Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NTMFS4935NCT1G is an N-channel MOSFET for power switching applications, housed in an 8-PowerTDFN (5x6) surface-mount package with exposed drain pad. It has a drain-source breakdown voltage of 30 V, a continuous drain current of 93 A at TC = 25°C, and a maximum pulsed drain current of 275 A. The on-state resistance is 3.2 mΩ at VGS = 10 V and ID = 30 A, and 4.2 mΩ at VGS = 4.5 V and ID = 30 A. The device is RoHS compliant, Pb-free, and halogen-free, with an operating junction temperature range of -55°C to 150°C. It meets AEC-Q200 qualification and has single-pulse avalanche energy capability of 110 mJ. The package dimensions conform to case 488AA, style 1, with source, gate, and drain pins arranged for optimized thermal and electrical performance.

Datasheet Summary
Powered by GS/AI

NTMFS4935NCT1G is an N-channel MOSFET for power switching applications, housed in an 8-PowerTDFN (5x6) surface-mount package with exposed drain pad. It has a drain-source breakdown voltage of 30 V, a continuous drain current of 93 A at TC = 25°C, and a maximum pulsed drain current of 275 A. The on-state resistance is 3.2 mΩ at VGS = 10 V and ID = 30 A, and 4.2 mΩ at VGS = 4.5 V and ID = 30 A. The device is RoHS compliant, Pb-free, and halogen-free, with an operating junction temperature range of -55°C to 150°C. It meets AEC-Q200 qualification and has single-pulse avalanche energy capability of 110 mJ. The package dimensions conform to case 488AA, style 1, with source, gate, and drain pins arranged for optimized thermal and electrical performance.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4935NCT1G - 929466-NTMFS4935NCT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4935NCT1G
929466-NTMFS4935NCT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4935NCT1G 929466-NTMFS4935NCT1G
Manufacturer: ON Semiconductor Win Source Part Number: 929466-NTMFS4935NCT1 G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 13A (Ta), 93A (Tc) 930mW (Ta), 48W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Bulk Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 929466-NTMFS4935NCT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 13A (Ta), 93A (Tc) 930mW (Ta), 48W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Bulk
Package: 8-PowerTDFN, 5 Leads
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 929466-NTMFS4935NCT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4935NCT1G
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 55V 140A MOSFET Transistor - 278-BUK9107-55ATE,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 272000 milliwatts
View Details
4 suppliers
MOSFETs - 1464755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Di5060
View Details
 - AUIRFR024NTRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type DPAK
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers