MOSFET N-CH 25V 1A SC88
N-Channel 25V 1A (Ta) 630mW (Ta) Surface Mount SC-88/SC70-6/SOT-363
MOSFET N-CH 25V 1A SC88
NVJS4405N - Small Signal Field-Effect Transistor, 1A, 25V, N-Channel, MOSFET
MOSFET N-CH 25V 1A SC88
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 488-NVJS4405NT1GDKR-ND | NVJS4405NT1G | NVJS4405NT1G |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |