The NTTFS5826NLTWG is a 60 V, single N-channel MOSFET in an 8-WDFN package measuring 3.3 mm x 3.3 mm, designed for motor drivers, DC-DC converters, and synchronous rectification. It has a maximum continuous drain current of 20 A at 25°C case temperature and 14 A at 100°C case temperature. The device exhibits a drain-source on-resistance of 24 mΩ at 10 V gate-source voltage and 32 mΩ at 4.5 V. It supports a pulsed drain current of 133 A and has a total gate charge of 25 nC at 10 V gate-source voltage. The junction-to-ambient thermal resistance is 48 °C/W when mounted on an FR4 board with a 650 mm², 2 oz. copper pad. The package is Pb-free, and the operating junction and storage temperature range is -55°C to 175°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 887837-NTTFS5826NLTW
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 8A (Ta) 3.1W (Ta), 19W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: Bulk
Package: 8-PowerWDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 887837-NTTFS5826NLTWG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5826NLTWG |
| Polarity | N-Channel |