The NTD4404N is an N-channel power MOSFET designed for high-current switching applications, rated for 24 Vdc drain-to-source voltage and 85 A continuous drain current at 25°C case temperature. It is packaged in a DPAK (CASE 369C) with a maximum height of 6.22 mm and dimensions of 6.73 mm × 6.22 mm. The device has a maximum on-resistance of 5.17 mΩ at 10 V gate voltage and 20 A drain current, and a total gate charge of 17.7 nC. It features a single-pulse avalanche energy rating of 90 mJ and meets RoHS standards for Pb-free packaging. Thermal resistance from junction to case is 1.6 °C/W. The operating temperature range is -55°C to 150°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 887754-NTD4404N
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 887754-NTD4404N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4404N |
| Package Type | SOT3 |