MOSFET N-CH 30V 14.5A IPAK
N-Channel 30V 14.5A (Ta), 124A (Tc) 1.43W (Ta), 93.75W (Tc) Through Hole I-Pak
MOSFET N-CH 30V 14.5A/124A IPAK
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | NTD4804NA-35G | NTD4804NA-35G-ND | NTD4804NA-35G |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |