The RJK0348DSP is a silicon N-channel power MOSFET designed for power switching applications. It is housed in an SOP-8 package with dimensions of 3.95 mm width and 4.90 mm length, and weighs 0.085 g. The device supports a drain-to-source voltage of 30 V and a continuous drain current of 22 A, with a typical on-resistance of 2.6 mΩ at a gate-source voltage of 10 V. It is capable of gate drive at 4.5 V and has a total gate charge of 34 nC. The package is Pb-free, and the maximum channel temperature is 150°C. The device is rated for a maximum avalanche energy of 48.4 mJ and a channel dissipation of 2.5 W when mounted on a FR4 glass epoxy board. No specific measurements or ratings for the ordering code -00#J0 are provided beyond those of the base part number.
Manufacturer: Renesas Electronics America
Win Source Part Number: 891757-RJK0348DSP-00
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 22A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 891757-RJK0348DSP-00#J0 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0348DSP-00#J0 |
| Polarity | N-Channel |