Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C604NLT1G NVMFS5C604NLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887912-NVMFS5C604NLT 1G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 40A (Ta), 287A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Bulk Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887912-NVMFS5C604NLT 1G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 40A (Ta), 287A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Bulk Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C604NLT1G - 887912-NVMFS5C604NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C604NLT1G
887912-NVMFS5C604NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C604NLT1G 887912-NVMFS5C604NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887912-NVMFS5C604NLT 1G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 40A (Ta), 287A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Bulk Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887912-NVMFS5C604NLT1G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 40A (Ta), 287A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Bulk
Package: 8-PowerTDFN, 5 Leads
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 887912-NVMFS5C604NLT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C604NLT1G
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810027SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK664R6-40C,118 - 1025179-BUK664R6-40C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 158000 milliwatts
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
V(BR)DSS 100 volts
IDSS 4500 milliamps
Package Type 8-SOIC (0.154, 3.90mm Width)
View Details