NTMFS4C028NT1G is a 30 V, 52 A N-channel MOSFET in an SO-8FL package, designed for CPU power delivery and DC-DC converters. It has a maximum RDS(on) of 4.73 mΩ at 10 V and 7.0 mΩ at 4.5 V, with a continuous drain current of 16.4 A at 25°C ambient and 52 A at 25°C case temperature. The device features low gate charge, low capacitance, and is RoHS compliant. It is qualified for operation from -55°C to +150°C junction temperature and meets AEC-Q200 standards. The SO-8FL package measures 5.0 mm x 6.0 mm with a 1.27 mm pitch.
NTMFS4C028N - MOSFET - Power, Single N-Channel, SO-8FL 30 V, 52 A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | NTMFS4C028NT1G-01 |
| Polarity | N-Channel |