onsemi 30V 52A MOSFET Transistor NTMFS4C58NT1G

Description
MOSFET N-CH 30V 52A SO8FL / Power MOSFET Product overview: NTMFS4C58NT1G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTMFS4C58NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 52A SO8FL / Power MOSFET Product overview: NTMFS4C58NT1G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTMFS4C58NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 52A MOSFET Transistor
285-NTMFS4C58NT1G
30V 52A MOSFET Transistor 285-NTMFS4C58NT1G
MOSFET N-CH 30V 52A SO8FL / Power MOSFET Product overview: NTMFS4C58NT1G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTMFS4C58NT1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 52A SO8FL / Power MOSFET Product overview: NTMFS4C58NT1G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTMFS4C58NT1G can be used for catalog matching and distributor lookup.

Supplier's Site
 - NTMFS4C58NT1G - Rochester Electronics
Newburyport, MA, United States
NTMFS4C58NT1G - MOSFET N-CH 30V 52A SO8FL

NTMFS4C58NT1G - MOSFET N-CH 30V 52A SO8FL

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C58NT1G - 790857-NTMFS4C58NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C58NT1G
790857-NTMFS4C58NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C58NT1G 790857-NTMFS4C58NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 790857-NTMFS4C58NT1G Packaging: Reel package Package: 8-PowerTDFN Mounting: SMD Family Name: NTMFS4C58N Categories: Discrete Semiconductor Products Manufacturer Package: 5-DFN (5x6) (8-SOFL) Alternative Parts (Cross-Reference): NTMFS4C58NT3G; NTMFS4C08NT3G; NTMFS4C08NT1G; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 790857-NTMFS4C58NT1G
Packaging: Reel package
Package: 8-PowerTDFN
Mounting: SMD
Family Name: NTMFS4C58N
Categories: Discrete Semiconductor Products
Manufacturer Package: 5-DFN (5x6) (8-SOFL)
Alternative Parts (Cross-Reference): NTMFS4C58NT3G; NTMFS4C08NT3G; NTMFS4C08NT1G;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-NTMFS4C58NT1G NTMFS4C58NT1G 790857-NTMFS4C58NT1G
Product Name 30V 52A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C58NT1G
Package Type Reel package SON5 SOT3
Unlock Full Specs
to access all available technical data