N-channel TrenchMOS FET for switching applications in computing, communications, consumer, and industrial systems, housed in a TO-220AB plastic package with a mounting base connected to the drain. It has a drain-source voltage rating of 150 V, a continuous drain current of 28.5 A at 25°C, and a maximum on-state resistance of 65 mΩ at 25°C with a gate-source voltage of 10 V. The device supports a total power dissipation of 150 W and features avalanche ruggedness with a non-repetitive drain-source avalanche energy of 100 mJ.
28.5A, 150V, 0.065ohm, N-Channel Power MOSFET, SIL3P
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | PHP28NQ15T,127 |
| Polarity | N-Channel |