NTMFS4C302N is a single N-channel MOSFET in an SO-8 FL package measuring 5x6 mm, designed for high-current switching applications. It has a drain-to-source voltage rating of 30 V, a continuous drain current of 230 A at TC=25°C, and a maximum power dissipation of 96 W under the same conditions. The on-resistance is 1.15 mΩ at 10 V gate drive and 1.7 mΩ at 4.5 V, optimized for logic-level operation. It features low gate charge and capacitance for reduced driver losses, and is RoHS compliant with Pb-free and halogen-free construction. The device is qualified for operation from -55°C to +150°C junction temperature.
NTMFS4C302N - MOSFET - Single, N-Channel, Logic Level, SO-8 FL 30 V, 1.15 m, 230 A
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTMFS4C302NT1G-01 |
| Polarity | N-Channel |