Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0301DPB-00#J0 RJK0301DPB-00#J0

Description
30V, 60A, N-Channel Power MOSFET
Request a Quote Datasheet
Description
30V, 60A, N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RJK0301DPB-00#J0 - Rochester Electronics
Newburyport, MA, United States
30V, 60A, N-Channel Power MOSFET

30V, 60A, N-Channel Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0301DPB-00#J0 - 062526-RJK0301DPB-00#J0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0301DPB-00#J0
062526-RJK0301DPB-00#J0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0301DPB-00#J0 062526-RJK0301DPB-00#J0
Manufacturer: Renesas Electronics America Win Source Part Number: 062526-RJK0301DPB-00 #J0 Packaging: Tape and Reel Type: Power MOSFET Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 4 +Tab Operating Temperature Classification: Military Rad Hardened: No Package Type: LFPAK Polarity: N Number of Elements: 1 Power Dissipation: 65(W) Noise Figure: Not Required dB Frequency (Max): Not Required MHz Continuous Drain Current: 60(A) Gate-Source Voltage (Max): 16(V) Channel Mode: Enhancement Drain-Source On-Volt: 30(V) Drain-Source On-Res: 0.0028(ohm) Drain Current (Max): 60 A Output Power (Max): Not Required W Drain Efficiency: Not Required % Power Gain: Not Required dB Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 062526-RJK0301DPB-00#J0
Packaging: Tape and Reel
Type: Power MOSFET
Operating Temp Range: -55C to 150C
Mounting: Surface Mount
Pin Count: 4 +Tab
Operating Temperature Classification: Military
Rad Hardened: No
Package Type: LFPAK
Polarity: N
Number of Elements: 1
Power Dissipation: 65(W)
Noise Figure: Not Required dB
Frequency (Max): Not Required MHz
Continuous Drain Current: 60(A)
Gate-Source Voltage (Max): 16(V)
Channel Mode: Enhancement
Drain-Source On-Volt: 30(V)
Drain-Source On-Res: 0.0028(ohm)
Drain Current (Max): 60 A
Output Power (Max): Not Required W
Drain Efficiency: Not Required %
Power Gain: Not Required dB
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
285-RJK0301DPB-00#J0
MOSFET Transistor 285-RJK0301DPB-00#J0
Product overview: RJK0301DPB-00#J0 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK0301DPB-00#J0 can be used for catalog matching and distributor lookup.

Product overview: RJK0301DPB-00#J0 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK0301DPB-00#J0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RJK0301DPB-00#J0 062526-RJK0301DPB-00#J0 285-RJK0301DPB-00#J0
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0301DPB-00#J0 MOSFET Transistor
Polarity N-Channel N
Unlock Full Specs
to access all available technical data