Nexperia B.V. 30 V, dual N-channel Trench MOSFET PMDPB95XNE2X

Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology Leadless medium power SMD plastic package: 2 × 2 × 0.65 mm Exposed drain pad for excellent thermal conduction EletroStatic Discharge (ESD) protection > 2 kV HBM Applications Charging switch for portable devices DC-to-DC converters Small brushless DC motor drive Power management in battery-driven portables Hard disk and computing power management
Request a Quote
Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology Leadless medium power SMD plastic package: 2 × 2 × 0.65 mm Exposed drain pad for excellent thermal conduction EletroStatic Discharge (ESD) protection > 2 kV HBM Applications Charging switch for portable devices DC-to-DC converters Small brushless DC motor drive Power management in battery-driven portables Hard disk and computing power management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a leadless DFN2020-6 (SOT1118) surface-mounted package measuring 2 × 2 × 0.65 mm with an exposed drain pad for thermal conduction. Each transistor supports a drain-source voltage of 30 V, a gate-source voltage of ±12 V, and a continuous drain current of 3 A at 25 °C with a gate-source voltage of 4.5 V. The on-state resistance is 77 to 99 mΩ at 2.8 A and 25 °C. Total power dissipation is 510 mW at 25 °C ambient temperature. ESD protection exceeds 2 kV HBM. Applications include portable device charging switches, DC-to-DC converters, and battery-powered power management.

Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a leadless DFN2020-6 (SOT1118) surface-mounted package measuring 2 × 2 × 0.65 mm with an exposed drain pad for thermal conduction. Each transistor supports a drain-source voltage of 30 V, a gate-source voltage of ±12 V, and a continuous drain current of 3 A at 25 °C with a gate-source voltage of 4.5 V. The on-state resistance is 77 to 99 mΩ at 2.8 A and 25 °C. Total power dissipation is 510 mW at 25 °C ambient temperature. ESD protection exceeds 2 kV HBM. Applications include portable device charging switches, DC-to-DC converters, and battery-powered power management.

Suppliers

Company
Product
Description
Supplier Links
30 V, dual N-channel Trench MOSFET - PMDPB95XNE2X - Nexperia B.V.
Nijmegen, Netherlands
30 V, dual N-channel Trench MOSFET
PMDPB95XNE2X
30 V, dual N-channel Trench MOSFET PMDPB95XNE2X
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology Leadless medium power SMD plastic package: 2 × 2 × 0.65 mm Exposed drain pad for excellent thermal conduction EletroStatic Discharge (ESD) protection > 2 kV HBM Applications Charging switch for portable devices DC-to-DC converters Small brushless DC motor drive Power management in battery-driven portables Hard disk and computing power management

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Very fast switching
  • Trench MOSFET technology
  • Leadless medium power SMD plastic package: 2 × 2 × 0.65 mm
  • Exposed drain pad for excellent thermal conduction
  • EletroStatic Discharge (ESD) protection > 2 kV HBM

Applications

  • Charging switch for portable devices
  • DC-to-DC converters
  • Small brushless DC motor drive
  • Power management in battery-driven portables
  • Hard disk and computing power management
Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-PMDPB95XNE2XCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB95XNE2XCT-ND
FET, MOSFET Arrays 1727-PMDPB95XNE2XCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 2.7A (Ta) 510mW (Ta) Surface Mount 6-HUSON (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 2.7A (Ta) 510mW (Ta) Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDPB95XNE2XTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB95XNE2XTR-ND
FET, MOSFET Arrays 1727-PMDPB95XNE2XTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 2.7A (Ta) 510mW (Ta) Surface Mount 6-HUSON (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 2.7A (Ta) 510mW (Ta) Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDPB95XNE2XDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB95XNE2XDKR-ND
FET, MOSFET Arrays 1727-PMDPB95XNE2XDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 2.7A (Ta) 510mW (Ta) Surface Mount 6-HUSON (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 2.7A (Ta) 510mW (Ta) Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
 - PMDPB95XNE2X - Rochester Electronics
Newburyport, MA, United States
PMDPB95XNE2 - 30 V, dual N-channel Trench MOSFET

PMDPB95XNE2 - 30 V, dual N-channel Trench MOSFET

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMDPB95XNE2/HUSON6/R EEL 7" Q1/

MOSFET PMDPB95XNE2/HUSON6/REEL 7" Q1/

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMDPB95XNE2X 1727-PMDPB95XNE2XCT-ND PMDPB95XNE2X PMDPB95XNE2X
Product Name 30 V, dual N-channel Trench MOSFET FET, MOSFET Arrays MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 3000 milliamps
VGS(off) 12 volts
PD 510 milliwatts
Unlock Full Specs
to access all available technical data