P-channel MOSFET for low-voltage switching in portable electronics, housed in the SOT-723 package with a footprint 44% smaller than SC-89 and a profile under 0.5 mm. Rated for -20 V drain-to-source voltage and -280 mA continuous drain current at 25°C, with a typical on-resistance of 4.1 Ω at -2.5 V gate drive and 2.7 Ω at -4.5 V gate drive. Features ESD protection, operates with 1.8 V logic-level gate drive, and meets Pb-free standards. Designed for high-density PCB applications.
Small Signal P-Channel MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | NTK3142PT1H |
| Polarity | P-Channel |