NVMYS9D3N06CL - Power MOSFET 60 V, 9.3m, 51 A, Single N-Channel
MOSFET N-CH 60V 50A DPAK
MOSFET N-CH 60V 50A DPAK
MOSFET N-CH 60V 50A DPAK
MOSFET N-CH 60V 50A DPAK
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors |
| Product Number | NVMYS9D3N06CLTWG | 488-NVMYS9D3N06CLTWGCT-ND | NVMYS9D3N06CLTWG |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |