The NTMFS4C805N is a 30 V, 78 A single N-channel Power MOSFET in an SO-8 FL package, rated for continuous drain current up to 78 A at TC = 25°C with a maximum RDS(on) of 2.8 mΩ at 10 V gate voltage and 4.0 mΩ at 4.5 V. It features low gate charge, low capacitance, and a thermal resistance of 3.8°C/W junction-to-case. The device is RoHS compliant, Pb-free, and meets maximum ratings for junction temperature from -55°C to +150°C, with a peak avalanche energy of 84 mJ and a pulsed drain current of 174 A. The package is surface-mounted with an exposed drain pad and has dimensions of 5.00 mm x 6.00 mm maximum.
NTMFS4C805N - Power MOSFET 30 V, 78 A, Single N Channel, SO8 FL
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | NTMFS4C805NT1G-01 |
| Package Type | SOIC8 |