The NTMFS4C01N is a single N-channel MOSFET in an SO-8FL package measuring 5x6 mm, designed for high-current power switching applications. It has a drain-to-source voltage rating of 30 V, a maximum continuous drain current of 303 A at 25°C case temperature, and a maximum on-resistance of 0.9 mΩ at 10 V gate drive. The device dissipates up to 134 W under steady-state conditions at 25°C case temperature and features low gate charge and capacitance for efficient driver performance. It is RoHS compliant, Pb-free, and halogen-free. The thermal resistance from junction to case is 0.93 °C/W.
NTMFS4C01N - MOSFET - Power, Single N-Channel, SO-8FL 30 V, 0.9 m, 303 A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | NTMFS4C01NT1G-01 |
| Polarity | N-Channel |