The NTHD4401PT1 is a dual P-channel MOSFET in a ChipFET package, designed for battery and load management in portable electronics. It has a drain-to-source voltage rating of −20 V and a continuous drain current of −2.1 A at 25°C, with a maximum power dissipation of 1.1 W. The device features a typical on-resistance of 130 mΩ at −4.5 V and −2.1 A, and operates over a junction temperature range of −55°C to 150°C. The ChipFET package measures 3.05 mm × 1.65 mm and is surface mountable with an 8-pin flat lead configuration. It meets RoHS standards and is available in tape and reel packaging. The part is qualified to AEC-Q200 and UL 94 V-0 standards.
Manufacturer: ON Semiconductor
Win Source Part Number: 929450-NTHD4401PT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 20V 2.1A 1.1W Surface Mount ChipFET™
Package: Bulk
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: ChipFET™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 929450-NTHD4401PT1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4401PT1 |
| Polarity | P-Channel |