The RFP40N10LE is an N-channel power MOSFET in a TO-220AB package, rated for 40A continuous drain current and 100V drain-to-source voltage, with a maximum on-resistance of 0.040 Ω at 40A and 5V gate drive. It supports operation up to 175°C junction temperature and has a thermal resistance junction-to-case of 1.0°C/W. The device is suited for switching applications such as regulators, motor drivers, and relay drivers, and features a logic-level gate drive. It meets the AEC-Q200 automotive reliability standard.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 850192-RFP40N10LE
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 850192-RFP40N10LE |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP40N10LE |
| Package Type | SOT3 |