NTMFS4C806NT1G is a 30 V, 69 A single N-channel MOSFET in an SO-8 FL (DFN5 5x6) package measuring 5.15 mm x 6.15 mm. It offers a drain-source on-resistance of 3.41 mΩ at 10 V and 4.88 mΩ at 4.5 V, with a total gate charge of 26 nC at 10 V and 30 A. The device is rated for continuous drain current up to 69 A at TC = 25°C and handles single-pulse avalanche energy up to 68 mJ. It is RoHS compliant, Pb-free, and halogen-free, with an operating junction temperature range of -55°C to +150°C.
NTMFS4C806N - Power MOSFET 30 V, 69 A, Single N Channel, SO8 FL
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | NTMFS4C806NT1G |
| Package Type | SOIC8 |