onsemi 30V 46A MOSFET Transistor NTMFS4C10NAT1G

Description
NTMFS4C10N - MOSFET - Power, Single N-Channel, SO-8 FL 30 V, 46 A
Request a Quote Datasheet
Description
NTMFS4C10N - MOSFET - Power, Single N-Channel, SO-8 FL 30 V, 46 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTMFS4C10NAT1G - Rochester Electronics
Newburyport, MA, United States
NTMFS4C10N - MOSFET - Power, Single N-Channel, SO-8 FL 30 V, 46 A

NTMFS4C10N - MOSFET - Power, Single N-Channel, SO-8 FL 30 V, 46 A

Supplier's Site Datasheet
Singapore, Singapore
30V 46A MOSFET Transistor
278-NTMFS4C10NAT1G
30V 46A MOSFET Transistor 278-NTMFS4C10NAT1G
NFET SO8Fl 30V 46A 6.96MO Product overview: NTMFS4C10NAT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C10NAT1G can be used for catalog matching and distributor lookup.

NFET SO8Fl 30V 46A 6.96MO Product overview: NTMFS4C10NAT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C10NAT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C10NAT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C10NAT1G
MOSFET N-CH 30V 8.2A SO8FL

MOSFET N-CH 30V 8.2A SO8FL

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 46A 6

MOSFET NFET SO8FL 30V 46A 6

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS4C10NAT1G 278-NTMFS4C10NAT1G NTMFS4C10NAT1G NTMFS4C10NAT1G
Product Name 30V 46A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data