Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C454NLTWG NTTFS5C454NLTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929491-NTTFS5C454NLT WG Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 20A (Ta), 85A (Tc) 3.2W (Ta), 55W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: Bulk Package: 8-PowerWDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929491-NTTFS5C454NLT WG Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 20A (Ta), 85A (Tc) 3.2W (Ta), 55W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: Bulk Package: 8-PowerWDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTTFS5C454NLTWG is an N-channel MOSFET rated for 40 V drain-to-source voltage and 85 A continuous drain current at TC = 25°C. It features a low on-resistance of 3.8 mΩ at 10 V gate drive and 6 mΩ at 4.5 V, packaged in an 8-WDFN (3.3 × 3.3 mm) surface-mount case. The device supports a maximum junction temperature of 175°C and meets RoHS standards. Thermal resistance is 2.7 °C/W junction-to-case and 47 °C/W junction-to-ambient on a 650 mm² FR4 board with 2 oz copper. It is rated for single-pulse avalanche energy of 202 mJ and complies with AEC-Q200 qualifications.

Datasheet Summary
Powered by GS/AI

The NTTFS5C454NLTWG is an N-channel MOSFET rated for 40 V drain-to-source voltage and 85 A continuous drain current at TC = 25°C. It features a low on-resistance of 3.8 mΩ at 10 V gate drive and 6 mΩ at 4.5 V, packaged in an 8-WDFN (3.3 × 3.3 mm) surface-mount case. The device supports a maximum junction temperature of 175°C and meets RoHS standards. Thermal resistance is 2.7 °C/W junction-to-case and 47 °C/W junction-to-ambient on a 650 mm² FR4 board with 2 oz copper. It is rated for single-pulse avalanche energy of 202 mJ and complies with AEC-Q200 qualifications.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C454NLTWG - 929491-NTTFS5C454NLTWG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C454NLTWG
929491-NTTFS5C454NLTWG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C454NLTWG 929491-NTTFS5C454NLTWG
Manufacturer: ON Semiconductor Win Source Part Number: 929491-NTTFS5C454NLT WG Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 20A (Ta), 85A (Tc) 3.2W (Ta), 55W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: Bulk Package: 8-PowerWDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 929491-NTTFS5C454NLTWG
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 20A (Ta), 85A (Tc) 3.2W (Ta), 55W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: Bulk
Package: 8-PowerWDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 929491-NTTFS5C454NLTWG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C454NLTWG
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0014 ohms
View Details
7 suppliers
MOSFETs - 348937 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-HDSOP-22
View Details
2 suppliers
MOSFETs - 7920901 - RS Components, Ltd.
Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD210814SCL - Shenzhen Shengyu Electronics Technology Limited
Specs
V(BR)DSS 10.6 volts
IDSS 80 milliamps
Packing Method Tube; Tube
View Details