N-Channel 150V 6.2A (Ta), 27A (Tc) 1.2W (Ta), 53.6W (Tc) Surface Mount 8-PQFN (3.3x3.3)
PTNG 150V 34MOHM POWERCLIP33
PTNG 150V 34MOHM POWERCLIP33
NTTFS034N15MC - Power MOSFET, N Channel, 150V, 27 A
PTNG 150V 34MOHM POWERCLIP33
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors |
| Product Number | 488-NTTFS034N15MCTR-ND | NTTFS034N15MC | NTTFS034N15MC |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |