NVTFS4C06NTWG is an N-channel MOSFET designed for automotive and other high-reliability applications, offering a 30 V drain-to-source voltage rating and a continuous drain current of 21 A at 25°C ambient temperature. It is packaged in an 8-WDFN (3.3 mm × 3.3 mm) surface-mount case with wettable flanks for improved visual inspection. The device features a typical on-resistance of 4.2 mΩ at 10 V gate drive and 6.1 mΩ at 4.5 V, optimized gate charge, and low capacitance to reduce switching and driver losses. It is AEC-Q101 qualified, PPAP capable, and RoHS compliant. The junction temperature range is -55°C to +175°C, and it supports a maximum pulsed drain current of 367 A. The package is Pb-free and halogen-free, with thermal resistance of 48°C/W from junction to ambient on a 650 mm² FR4 board with 2 oz copper.
Manufacturer: ON Semiconductor
Win Source Part Number: 887926-NVTFS4C06NTWG
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 21A (Ta) 3.1W (Ta), 37W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: Bulk
Package: 8-PowerWDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 887926-NVTFS4C06NTWG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS4C06NTWG |
| Polarity | N-Channel |