NTMFS4C024NT1G is an N-channel MOSFET in an SO-8 FL package, rated for 30 V drain-to-source voltage and 78 A continuous drain current at TC = 25°C. It features a maximum on-resistance of 2.8 mΩ at 10 V gate drive and 4.0 mΩ at 4.5 V gate drive. The device supports a pulsed drain current of 174 A and has a single-pulse avalanche energy rating of 84 mJ. It is RoHS compliant, Pb-free, and meets the thermal requirements for operation from -55°C to 150°C junction temperature. The case is surface-mounted with a thermal resistance of 3.8 °C/W from junction to case. The package dimensions conform to case 488AA, measuring 6.15 mm x 5.15 mm max.
NTMFS4C024N - MOSFET Power, Single, N-Channel, SO-8 FL 30 V, 78 A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | NTMFS4C024NT1G-01 |
| Polarity | N-Channel |