onsemi 30V 57A MOSFET Transistor NTTFSC4821NTAG

Description
MOSFET 30V 57A NFETU8FL Product overview: NTTFSC4821NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFSC4821NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 30V 57A NFETU8FL Product overview: NTTFSC4821NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFSC4821NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 57A MOSFET Transistor
278-NTTFSC4821NTAG
30V 57A MOSFET Transistor 278-NTTFSC4821NTAG
MOSFET 30V 57A NFETU8FL Product overview: NTTFSC4821NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFSC4821NTAG can be used for catalog matching and distributor lookup.

MOSFET 30V 57A NFETU8FL Product overview: NTTFSC4821NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFSC4821NTAG can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFSC4821NTAG - 060709-NTTFSC4821NTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFSC4821NTAG
060709-NTTFSC4821NTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFSC4821NTAG 060709-NTTFSC4821NTAG
Manufacturer: ON Semiconductor Win Source Part Number: 060709-NTTFSC4821NTA G Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-WDFN (3.3x3.3) Dimension: 8-PowerWDFN Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 060709-NTTFSC4821NTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now
 - NTTFSC4821NTAG - Rochester Electronics
Newburyport, MA, United States
MOSFET 30V 57A NFETU8FL

MOSFET 30V 57A NFETU8FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFSC4821NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFSC4821NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFSC4821NTAG
MOSFET 30V 57A 8WDFN

MOSFET 30V 57A 8WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTTFSC4821NTAG 060709-NTTFSC4821NTAG NTTFSC4821NTAG NTTFSC4821NTAG
Product Name 30V 57A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFSC4821NTAG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3; 8-WDFN (3.3x3.3)
Unlock Full Specs
to access all available technical data

Similar Products

200V 72A MOSFET Transistor - 278-AUIRFS4127TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts
View Details
6 suppliers