NTMFS5C450NLT1G is a 40 V, single N-channel MOSFET for high-current switching applications, mounted in a 5-DFN (5x6 mm) package (8-SOFL style). It has a maximum continuous drain current of 110 A at TC = 25°C and 27 A at TA = 25°C, with a maximum power dissipation of 68 W at TC = 25°C and 3.7 W at TA = 25°C. The device features a drain-source on-resistance of 2.8 mΩ at 10 V gate drive and 4.4 mΩ at 4.5 V, a gate threshold voltage of 1.2 V to 2.0 V, and a junction operating and storage temperature range from -55°C to +175°C. It is Pb-free, RoHS compliant, and meets AEC-Q200 automotive quality standards. The package is surface-mounted with a thermal resistance of 2.2°C/W junction-to-case and 41°C/W junction-to-ambient on a 650 mm², 2 oz. Cu FR4 board.
Manufacturer: ON Semiconductor
Win Source Part Number: 929474-NTMFS5C450NLT
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 27A (Ta), 110A (Tc) 3.7W (Ta), 68W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Bulk
Package: 8-PowerTDFN, 5 Leads
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 929474-NTMFS5C450NLT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C450NLT1G |
| Polarity | N-Channel |