Nexperia B.V. 20 V, N-channel Trench MOSFET PMF63UNEX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications LED driver Power management Low-side loadswitch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications LED driver Power management Low-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

20 V, N-channel Trench MOSFET in an SOT323 (SC-70) surface-mounted plastic package with a maximum drain-source voltage of 20 V, a continuous drain current of 2 A at 25 °C, and a drain-source on-state resistance of 57 to 65 mΩ at V_GS = 4.5 V and T_j = 25 °C. Features include a low threshold voltage (0.45 to 1 V), ESD protection exceeding 2 kV HBM, and a total power dissipation of 300 mW. Thermal resistance from junction to ambient is 276 to 317 K/W with a 6 cm² drain pad, and the operating junction temperature range is -55 to 150 °C.

Datasheet Summary
Powered by GS/AI

20 V, N-channel Trench MOSFET in an SOT323 (SC-70) surface-mounted plastic package with a maximum drain-source voltage of 20 V, a continuous drain current of 2 A at 25 °C, and a drain-source on-state resistance of 57 to 65 mΩ at V_GS = 4.5 V and T_j = 25 °C. Features include a low threshold voltage (0.45 to 1 V), ESD protection exceeding 2 kV HBM, and a total power dissipation of 300 mW. Thermal resistance from junction to ambient is 276 to 317 K/W with a 6 cm² drain pad, and the operating junction temperature range is -55 to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
20 V, N-channel Trench MOSFET - PMF63UNEX - Nexperia B.V.
Nijmegen, Netherlands
20 V, N-channel Trench MOSFET
PMF63UNEX
20 V, N-channel Trench MOSFET PMF63UNEX
N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications LED driver Power management Low-side loadswitch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Low threshold voltage
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM

Applications

  • LED driver
  • Power management
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF63UNEX - 1089664-PMF63UNEX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF63UNEX
1089664-PMF63UNEX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF63UNEX 1089664-PMF63UNEX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089664-PMF63UNEX Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 395mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.2A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 5.85nC @ 4.5V Max Input Capacitance: 289pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 65 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089664-PMF63UNEX
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 395mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.2A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 5.85nC @ 4.5V
Max Input Capacitance: 289pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 65 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2694-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2694-2-ND
Single FETs, MOSFETs 1727-2694-2-ND
N-Channel 20V 2.2A (Ta) 395mW (Ta) Surface Mount SOT-323

N-Channel 20V 2.2A (Ta) 395mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2694-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2694-1-ND
Single FETs, MOSFETs 1727-2694-1-ND
N-Channel 20V 2.2A (Ta) 395mW (Ta) Surface Mount SOT-323

N-Channel 20V 2.2A (Ta) 395mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2694-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2694-6-ND
Single FETs, MOSFETs 1727-2694-6-ND
N-Channel 20V 2.2A (Ta) 395mW (Ta) Surface Mount SOT-323

N-Channel 20V 2.2A (Ta) 395mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
 - PMF63UNEX - Rochester Electronics
Newburyport, MA, United States
20 V, N-channel Trench MOSFET

20 V, N-channel Trench MOSFET

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 20 V MOSFET Transistor
278-PMF63UNEX
N-Channel 20 V MOSFET Transistor 278-PMF63UNEX
PMF63UNE - 20 V, N-channel Trench MOSFET SC-70 3-Pin Product overview: PMF63UNEX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMF63UNEX can be used for catalog matching and distributor lookup.

PMF63UNE - 20 V, N-channel Trench MOSFET SC-70 3-Pin Product overview: PMF63UNEX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMF63UNEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMF63UNEX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMF63UNEX
MOSFET N-CH 20V 2.2A SOT323

MOSFET N-CH 20V 2.2A SOT323

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 20V, 2A, Sc-70 Rohs Compliant Nexperia - 74AH1150 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 20V, 2A, Sc-70 Rohs Compliant Nexperia
74AH1150
Mosfet, Aec-Q101, N-Ch, 20V, 2A, Sc-70 Rohs Compliant Nexperia 74AH1150
MOSFET, AEC-Q101, N-CH, 20V, 2A, SC-70 ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 20V, 2A, SC-70 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMF63UNE/SC-70/REEL 7" Q1/T1 *

MOSFET PMF63UNE/SC-70/REEL 7" Q1/T1 *

Buy Now Datasheet
Shenzhen, China
Single FETs, MOSFETs
PMF63UNEX
Single FETs, MOSFETs PMF63UNEX
MOSFET N-CH 20V 2.2A SOT323

MOSFET N-CH 20V 2.2A SOT323

Supplier's Site Datasheet
MOSFET N-CHANNEL 20V 2.2A SC70 - 554-PMF63UNEX - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CHANNEL 20V 2.2A SC70
554-PMF63UNEX
MOSFET N-CHANNEL 20V 2.2A SC70 554-PMF63UNEX
MOSFET N-CHANNEL 20V 2.2A SC70

MOSFET N-CHANNEL 20V 2.2A SC70

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMF63UNEX 1089664-PMF63UNEX 1727-2694-2-ND PMF63UNEX 278-PMF63UNEX PMF63UNEX 74AH1150 PMF63UNEX PMF63UNEX 554-PMF63UNEX
Product Name 20 V, N-channel Trench MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF63UNEX Single FETs, MOSFETs N-Channel 20 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 20V, 2A, Sc-70 Rohs Compliant Nexperia MOSFET Single FETs, MOSFETs MOSFET N-CHANNEL 20V 2.2A SC70
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
IDSS 2200 milliamps 2200 milliamps
VGS(off) 8 volts
PD 300 milliwatts 395 milliwatts 395 milliwatts 395 milliwatts
Unlock Full Specs
to access all available technical data