NX7002BK/S911R is an N-channel Trench MOSFET in a small SOT23 (TO-236AB) surface-mount package, rated for 60 V drain-source voltage and 270 mA continuous drain current at 25 °C ambient temperature. It features logic-level compatibility, fast switching, ESD protection exceeding 2 kV HBM, and a typical drain-source on-state resistance of 2.2 Ω at 10 V gate-source voltage. The device complies with IEC 60134 for limiting values and is suitable for relay drivers, high-speed line drivers, and low-side load switching applications.
60 V, N-channel Trench MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NX7002BK/S911R |
| Polarity | N-Channel |