The NVMFS5C456NLT1G is an N-channel MOSFET designed for power switching applications, featuring a 40 V drain-to-source voltage rating and a maximum continuous drain current of 87 A at TC = 25 °C. It is packaged in a 5-DFN (5x6 mm) surface-mount case, equivalent to SO-8FL, and demonstrates a low on-resistance of 3.7 mΩ at VGS = 10 V and 6.0 mΩ at VGS = 4.5 V. The device is Pb-free, RoHS compliant, AEC-Q101 qualified, and supports operating junction temperatures from -55 °C to +175 °C. Thermal resistance is 2.7 °C/W junction-to-case and 42 °C/W junction-to-ambient on a 650 mm², 2 oz. Cu PCB pad. It is supplied in 1,500-piece tape and reel packaging.
Manufacturer: ON Semiconductor
Win Source Part Number: 887907-NVMFS5C456NLT
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 87A (Tc) 3.6W (Ta), 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Bulk
Package: 8-PowerTDFN
Mounting: Surface Mount
Family Name: NVMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 887907-NVMFS5C456NLT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C456NLT1G |
| Polarity | N-Channel |