The NTD4404NT4G is an N-channel MOSFET in a DPAK surface-mount package, rated for 24 V drain-to-source voltage and 85 A continuous drain current at TC = 25°C. It features a maximum on-resistance of 5.17 mΩ at 10 V gate drive and a total gate charge of 17.7 nC. The device is Pb-free and supplied in 2500-unit tape and reel packaging. Thermal resistance from junction to case is 1.6 °C/W, and it operates over a junction temperature range of -55°C to 150°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 887755-NTD4404NT4G
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 887755-NTD4404NT4G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4404NT4G |
| Package Type | SOT3 |