onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4C55NTAG

Description
NTTFS4C55NTAG - MOSFET N-CH 30V 75A U8FL
Request a Quote Datasheet
Description
NTTFS4C55NTAG - MOSFET N-CH 30V 75A U8FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTTFS4C55NTAG - Rochester Electronics
Newburyport, MA, United States
NTTFS4C55NTAG - MOSFET N-CH 30V 75A U8FL

NTTFS4C55NTAG - MOSFET N-CH 30V 75A U8FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4C55NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4C55NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4C55NTAG
MOSFET N-CH 30V 75A 8WDFN

MOSFET N-CH 30V 75A 8WDFN

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTTFS4C55NTAG NTTFS4C55NTAG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBTs - Single - AIHD10N60RATMA1 - 1045169-AIHD10N60RATMA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO252-3
View Details
4 suppliers