NXP Semiconductors Single FETs, MOSFETs PH9030L,115

Description
63A, 30V, 0.0125ohm, N-Channel Power MOSFET, LFPAK
Request a Quote Datasheet
Description
63A, 30V, 0.0125ohm, N-Channel Power MOSFET, LFPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PH9030L,115 - Rochester Electronics
Newburyport, MA, United States
63A, 30V, 0.0125ohm, N-Channel Power MOSFET, LFPAK

63A, 30V, 0.0125ohm, N-Channel Power MOSFET, LFPAK

Supplier's Site Datasheet
Single FETs, MOSFETs - PH9030L,115-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
PH9030L,115-ND
Single FETs, MOSFETs PH9030L,115-ND
N-Channel 30V 63A (Tc) 62.5W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 30V 63A (Tc) 62.5W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH9030L,115 - 791760-PH9030L,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH9030L,115
791760-PH9030L,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH9030L,115 791760-PH9030L,115
Manufacturer: NXP Win Source Part Number: 791760-PH9030L,115 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SC-100, SOT-669 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 63A (Tc) Part Status: Obsolete(EOL) Family Name: PH9030L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: LFPAK56, Power-SO8 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 13.3nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1565pF @ 12V Vgs (Maximum): ±20V Power Dissipation (Maximum): 62.5W (Tc) Rds On (Maximum) @ Id, Vgs: 9 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): PH9030L; Introduction Date: July 25, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: NXP
Win Source Part Number: 791760-PH9030L,115
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SC-100, SOT-669
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 63A (Tc)
Part Status: Obsolete(EOL)
Family Name: PH9030L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: LFPAK56, Power-SO8
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 13.3nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1565pF @ 12V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 62.5W (Tc)
Rds On (Maximum) @ Id, Vgs: 9 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): PH9030L;
Introduction Date: July 25, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Singapore, Singapore
30V 63A MOSFET Transistor
278-PH9030L,115
30V 63A MOSFET Transistor 278-PH9030L,115
MOSFET N-CH 30V 63A LFPAK56 Product overview: PH9030L,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 63A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH9030L,115 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 63A LFPAK56 Product overview: PH9030L,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 63A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH9030L,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PH9030L,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PH9030L,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PH9030L,115
MOSFET N-CH 30V 63A LFPAK56

MOSFET N-CH 30V 63A LFPAK56

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PH9030L,115 PH9030L,115-ND 791760-PH9030L,115 278-PH9030L,115 PH9030L,115
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH9030L,115 30V 63A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
rDS(on) 0.0125 ohms
Package Type SOT669 SC-100, SOT-669 SOT3 Tape & Reel (TR) SC-100, SOT-669
Unlock Full Specs
to access all available technical data