onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3174NZT5G NTUD3174NZT5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084046-NTUD3174NZT5 G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-963 Maximum Power Dissipation: 125mW (Ta) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 220mA (Ta) Gate-Source Threshold Voltage: 1V @ 100μA Max Input Capacitance: 12.5pF @ 15V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084046-NTUD3174NZT5 G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-963 Maximum Power Dissipation: 125mW (Ta) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 220mA (Ta) Gate-Source Threshold Voltage: 1V @ 100μA Max Input Capacitance: 12.5pF @ 15V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3174NZT5G - 1084046-NTUD3174NZT5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3174NZT5G
1084046-NTUD3174NZT5G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3174NZT5G 1084046-NTUD3174NZT5G
Manufacturer: ON Semiconductor Win Source Part Number: 1084046-NTUD3174NZT5 G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-963 Maximum Power Dissipation: 125mW (Ta) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 220mA (Ta) Gate-Source Threshold Voltage: 1V @ 100μA Max Input Capacitance: 12.5pF @ 15V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084046-NTUD3174NZT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-963
Maximum Power Dissipation: 125mW (Ta)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 220mA (Ta)
Gate-Source Threshold Voltage: 1V @ 100μA
Max Input Capacitance: 12.5pF @ 15V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 100mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
 - NTUD3174NZT5G - Rochester Electronics
Newburyport, MA, United States
NTUD3174NZ - Small Signal MOSFET 20 V, 220 mA, Dual Nchannel

NTUD3174NZ - Small Signal MOSFET 20 V, 220 mA, Dual Nchannel

Supplier's Site Datasheet
Singapore, Singapore
Dual 20V 220mA 0.75 Ohm MOSFET Transistor
289-NTUD3174NZT5G
Dual 20V 220mA 0.75 Ohm MOSFET Transistor 289-NTUD3174NZT5G
Dual N-Ch MOSFET, 20V, 220mA, 0.75 Ohm, SOT-963 Product overview: NTUD3174NZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 220mA, 0.75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 220mA, 0.75 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTUD3174NZT5G can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET, 20V, 220mA, 0.75 Ohm, SOT-963 Product overview: NTUD3174NZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 220mA, 0.75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 220mA, 0.75 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTUD3174NZT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTUD3174NZT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTUD3174NZT5GOSTR-ND
FET, MOSFET Arrays NTUD3174NZT5GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 220mA (Ta) 125mW (Ta) Surface Mount SOT-963

Mosfet Array 2 N-Channel (Dual) 20V 220mA (Ta) 125mW (Ta) Surface Mount SOT-963

Buy Now Datasheet
FET, MOSFET Arrays - NTUD3174NZT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTUD3174NZT5GOSDKR-ND
FET, MOSFET Arrays NTUD3174NZT5GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 220mA (Ta) 125mW (Ta) Surface Mount SOT-963

Mosfet Array 2 N-Channel (Dual) 20V 220mA (Ta) 125mW (Ta) Surface Mount SOT-963

Buy Now Datasheet
FET, MOSFET Arrays - NTUD3174NZT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTUD3174NZT5GOSCT-ND
FET, MOSFET Arrays NTUD3174NZT5GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 20V 220mA (Ta) 125mW (Ta) Surface Mount SOT-963

Mosfet Array 2 N-Channel (Dual) 20V 220mA (Ta) 125mW (Ta) Surface Mount SOT-963

Buy Now Datasheet
Mosfet, Dual N-Ch, 20V, 0.22Ma, Sot-963; Transistor Polarity Onsemi - 50AC6511 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 20V, 0.22Ma, Sot-963; Transistor Polarity Onsemi
50AC6511
Mosfet, Dual N-Ch, 20V, 0.22Ma, Sot-963; Transistor Polarity Onsemi 50AC6511
MOSFET, DUAL N-CH, 20V, 0.22MA, SOT-963; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:220mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.75ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 20V, 0.22MA, SOT-963; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:220mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.75ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTUD3174NZT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTUD3174NZT5G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTUD3174NZT5G
MOSFET 2N-CH 20V 0.22A SOT963

MOSFET 2N-CH 20V 0.22A SOT963

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SOT963 20V 280MA TR

MOSFET NFET SOT963 20V 280MA TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1084046-NTUD3174NZT5G NTUD3174NZT5G 289-NTUD3174NZT5G NTUD3174NZT5GOSTR-ND 50AC6511 NTUD3174NZT5G NTUD3174NZT5G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3174NZT5G Dual 20V 220mA 0.75 Ohm MOSFET Transistor FET, MOSFET Arrays Mosfet, Dual N-Ch, 20V, 0.22Ma, Sot-963; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
V(BR)DSS 20 volts
PD 125 milliwatts 125 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data