NVD5890NL - Power MOSFET 40 V, 123 A, Single N-Channel DPAK
NFET DPAK 40V 123A 3.7MOH
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | NVD5890NLT4G-VF01 | NVD5890NLT4G-VF01 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |