The NVTFS5826NLTWG is a surface-mount N-channel MOSFET in an 8-WDFN package measuring 3.3 x 3.3 mm, designed for power switching applications. It has a drain-to-source voltage rating of 60 V, a continuous drain current of 7.6 A at 25°C ambient, and a power dissipation of 3.2 W at 25°C ambient. The device has a maximum on-resistance of 24 mΩ at 10 V gate-source voltage and 32 mΩ at 4.5 V. It is AEC-Q101 qualified and RoHS compliant, with a junction temperature range of -55°C to +175°C. The part is shipped in tape and reel packaging with 5000 units per reel.
Manufacturer: ON Semiconductor
Win Source Part Number: 887933-NVTFS5826NLTW
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 7.6A (Ta) 3.2W (Ta) Surface Mount 8-WDFN (3.3x3.3)
Package: Bulk
Package: 8-PowerWDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 887933-NVTFS5826NLTWG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5826NLTWG |
| Polarity | N-Channel |