onsemi N-Channel Dual 20 V 0.63A MOSFET Transistor NVJD4401NT1G

Description
NVJD4401N - Dual N-Channel, MOSFET - Power
Request a Quote Datasheet
Description
NVJD4401N - Dual N-Channel, MOSFET - Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NVJD4401NT1G - Rochester Electronics
Newburyport, MA, United States
NVJD4401N - Dual N-Channel, MOSFET - Power

NVJD4401N - Dual N-Channel, MOSFET - Power

Supplier's Site Datasheet
Singapore, Singapore
N-Channel Dual 20 V 0.63A MOSFET Transistor
289-NVJD4401NT1G
N-Channel Dual 20 V 0.63A MOSFET Transistor 289-NVJD4401NT1G
Dual N−Channel Small Signal MOSFET with ESD Protection 20 V, 0.63A, 375mΩ Small Signal MOSFET 20V 630mA 375 mOhm Dual N-Channel SC88 with ESD Protection, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NVJD4401NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20 V, 0.63A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20 V, 0.63A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVJD4401NT1G can be used for catalog matching and distributor lookup.

Dual N−Channel Small Signal MOSFET with ESD Protection 20 V, 0.63A, 375mΩ Small Signal MOSFET 20V 630mA 375 mOhm Dual N-Channel SC88 with ESD Protection, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NVJD4401NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20 V, 0.63A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20 V, 0.63A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVJD4401NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVJD4401NT1G - 887871-NVJD4401NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVJD4401NT1G
887871-NVJD4401NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVJD4401NT1G 887871-NVJD4401NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887871-NVJD4401NT1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: NVJD4401 Categories: Discrete Semiconductor Products Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NVJD4401NT1GOSDKR, NVJD4401NT1GOSTR, NVJD4401NT1G-ND, NVJD4401NT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887871-NVJD4401NT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVJD4401
Categories: Discrete Semiconductor Products
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: NVJD4401NT1GOSDKR, NVJD4401NT1GOSTR, NVJD4401NT1G-ND, NVJD4401NT1GOSCT

Buy Now Datasheet
FET, MOSFET Arrays - NVJD4401NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVJD4401NT1GOSCT-ND
FET, MOSFET Arrays NVJD4401NT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NVJD4401NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVJD4401NT1GOSDKR-ND
FET, MOSFET Arrays NVJD4401NT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NVJD4401NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVJD4401NT1GOSTR-ND
FET, MOSFET Arrays NVJD4401NT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NVJD4401NT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVJD4401NT1G
FET, MOSFET Arrays NVJD4401NT1G
MOSFET 2N-CH 20V 0.63A SC88

MOSFET 2N-CH 20V 0.63A SC88

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SC88 20V 630MA 375MO

MOSFET NFET SC88 20V 630MA 375MO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVJD4401NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVJD4401NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVJD4401NT1G
MOSFET 2N-CH 20V 0.63A SC88

MOSFET 2N-CH 20V 0.63A SC88

Supplier's Site
Mosfet, Dual N-Ch, 20V, 0.63A, 150Deg C; Transistor Polarity Onsemi - 74AC1476 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 20V, 0.63A, 150Deg C; Transistor Polarity Onsemi
74AC1476
Mosfet, Dual N-Ch, 20V, 0.63A, 150Deg C; Transistor Polarity Onsemi 74AC1476
MOSFET, DUAL N-CH, 20V, 0.63A, 150DEG C; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:630mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.29ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:920mV; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 20V, 0.63A, 150DEG C; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:630mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.29ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:920mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVJD4401NT1G 289-NVJD4401NT1G 887871-NVJD4401NT1G NVJD4401NT1GOSCT-ND NVJD4401NT1G NVJD4401NT1G NVJD4401NT1G 74AC1476
Product Name N-Channel Dual 20 V 0.63A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVJD4401NT1G FET, MOSFET Arrays FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 20V, 0.63A, 150Deg C; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
Package Type SC-88-6-EUT-CPR SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 Automotive TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
PD 270 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data