The NTD4906NT4H is a 30 V, single N-channel MOSFET in a DPAK package for use in CPU power delivery and DC-DC converters. It has a maximum continuous drain current of 14 A at 25°C ambient temperature and 10.3 A at 100°C, with a pulsed drain current capability of 223 A. The drain-to-source on-resistance is 5.5 mΩ at 10 V gate drive and 8.0 mΩ at 4.5 V. The device meets RoHS standards and is Pb-free and halogen-free. The package dimensions comply with CASE 369AA for DPAK, with a thermal resistance from junction-to-ambient of 58 °C/W on a 1 in² FR4 PCB with 1 oz copper. It operates over a junction and storage temperature range of -55°C to 175°C.
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 887756-NTD4906NT4H
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 887756-NTD4906NT4H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4906NT4H |
| Package Type | SOT3 |