The NVMFS5830NLWFT1G is an automotive-grade, AEC-Q101 qualified, single N-channel MOSFET in a 5-DFN (5x6 mm) surface-mount package, designed for high-current switching applications. It is rated for a drain-to-source voltage of 40 V and continuous drain current of 185 A at 25°C case temperature, with a maximum on-resistance of 2.3 mΩ at 10 V gate drive and 3.6 mΩ at 4.5 V. The device features wettable flanks for improved solder inspection and is RoHS compliant. Thermal resistance from junction to mounting board is 1.0°C/W, and the operating junction and storage temperature range is -55°C to +175°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 887892-NVMFS5830NLWF
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 29A (Ta) 3.8W (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Bulk
Package: 8-PowerTDFN, 5 Leads
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 887892-NVMFS5830NLWFT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5830NLWFT1G |
| Polarity | N-Channel |