The NP22N055ILE is an N-channel power MOSFET designed for high current switching applications. It is packaged in a TO-252 (JEITA) / MP-3Z case. The device has a drain-to-source voltage rating of 55 V, a continuous drain current of ±22 A, and a maximum channel temperature of 175 °C. Its on-state resistance is 45 mΩ maximum at VGS = 5.0 V and ID = 11 A. The transistor includes a built-in gate protection diode. Thermal resistance from channel to case is 3.33 °C/W and from channel to ambient is 125 °C/W. It is classified as a Standard quality grade product, suitable for general electronics applications.
Manufacturer: Renesas Electronics America
Win Source Part Number: 887505-NP22N055ILE-E
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 887505-NP22N055ILE-E1-AY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP22N055ILE-E1-AY |
| Package Type | SOT3 |