The NTMFS4C09N is an N-channel MOSFET designed for power applications such as CPU power delivery and DC-DC converters, packaged in an SO-8 FL case measuring 5.00 mm to 5.30 mm in width and 6.00 mm to 6.30 mm in length. It has a drain-to-source voltage rating of 30 V and continuous drain currents up to 52 A at TC = 25°C. The device features a low RDS(on) of 5.8 mΩ at 10 V and 8.5 mΩ at 4.5 V, with a total gate charge of 22.2 nC at 10 V and 30 A. It meets RoHS standards and is Pb-free and halogen-free. Thermal resistance is 4.9°C/W junction-to-case and 49.8°C/W junction-to-ambient on a 1 sq-in pad. The part is qualified for operation from -55°C to +150°C junction temperature.
NTMFS4C09N - N-Channel, MOSFET Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTMFS4C09NT1G-01 |
| Polarity | N-Channel |