P-CHANNEL POWER MOSFET Product overview: NDS9400 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDS9400 can be used for catalog matching and distributor lookup.
2.5A, 20V, 0.25ohm, P-Channel Power MOSFET
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1230896-NDS9400
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
P-CHANNEL POWER MOSFET
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | RF Transistors |
| Product Number | 278-NDS9400 | NDS9400 | 1230896-NDS9400 | NDS9400 |
| Product Name | P-Channel MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9400 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 2000 milliwatts |